SiT8918B is a high-temperature oscillator with a frequency range of 1 MHz to 110 MHz and supply voltage options of 1.8 V or 2.5 V to 3.3 V. It operates from -40°C to 125°C with frequency stability as tight as ±20 ppm and consumes 3.5 mA typical at 1.8 V. The device features LVCMOS/LVTTL-compati
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8918BE-11-33E-33.333300 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |