SiTime Corporation MHz Oscillators SiT8918BE-11-33E-20.000000

Description
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
Request a Quote
Description
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8918BE-11-33E-20.000000 is a high-temperature oscillator operating from 1 to 110 MHz with a fixed output frequency of 20.000000 MHz, designed for industrial, medical, and automotive applications. It supports supply voltages of 1.8 V or 2.5 V to 3.3 V, exhibits frequency stability as tight as ±20 ppm, and consumes 3.5 mA typical at 1.8 V. The device offers LVCMOS/LVTTL-compatible output, operates across an ambient temperature range of -40°C to 125°C, and is housed in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free. Pin 1 is configured as OE/ST/NC with recommended pull-up impedance; a 0.1 µF decoupling capacitor between VDD and GND is required. The part meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.

Datasheet Summary
Powered by GS/AI

The SiT8918BE-11-33E-20.000000 is a high-temperature oscillator operating from 1 to 110 MHz with a fixed output frequency of 20.000000 MHz, designed for industrial, medical, and automotive applications. It supports supply voltages of 1.8 V or 2.5 V to 3.3 V, exhibits frequency stability as tight as ±20 ppm, and consumes 3.5 mA typical at 1.8 V. The device offers LVCMOS/LVTTL-compatible output, operates across an ambient temperature range of -40°C to 125°C, and is housed in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free. Pin 1 is configured as OE/ST/NC with recommended pull-up impedance; a 0.1 µF decoupling capacitor between VDD and GND is required. The part meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.

Suppliers

Company
Product
Description
Supplier Links
MHz Oscillators - SiT8918BE-11-33E-20.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)

1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8918BE-11-33E-20.000000
Product Name MHz Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.163000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.63E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.175000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.75E-4 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-30160-1-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz TCXOs - SIT1552AI-JE-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details