SiTime Corporation Automotive & High Temp Oscillators SIT8918BAL21-33E-8.000000

Description
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
Request a Quote
Description
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8918B is a high-temperature oscillator supporting frequencies from 1 MHz to 110 MHz, designed for industrial, medical, and non-AEC-Q100 automotive applications. It operates from -40°C to 125°C with frequency stability as low as ±20 ppm and accepts supply voltages of 1.8 V or 2.5 V to 3.3 V. The device consumes 3.5 mA typical at 1.8 V and provides LVCMOS/LVTTL-compatible output. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it meets RoHS and REACH compliance. Junction temperature must not exceed 135°C when operating at 125°C ambient.

Datasheet Summary
Powered by GS/AI

The SiT8918B is a high-temperature oscillator supporting frequencies from 1 MHz to 110 MHz, designed for industrial, medical, and non-AEC-Q100 automotive applications. It operates from -40°C to 125°C with frequency stability as low as ±20 ppm and accepts supply voltages of 1.8 V or 2.5 V to 3.3 V. The device consumes 3.5 mA typical at 1.8 V and provides LVCMOS/LVTTL-compatible output. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it meets RoHS and REACH compliance. Junction temperature must not exceed 135°C when operating at 125°C ambient.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SIT8918BAL21-33E-8.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SIT8918BAL21-33E-8.000000
Automotive & High Temp Oscillators SIT8918BAL21-33E-8.000000
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)

1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT8918BAL21-33E-8.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1408BIL11-18N-3.300000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0250.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2500 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0003.150000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0032 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AI-J4-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details