The SiT8918B is a high-temperature oscillator supporting frequencies from 1 MHz to 110 MHz, with operating temperatures from -40°C to 125°C and supply voltages of 1.8 V or 2.5 V to 3.3 V. It offers frequency stability as low as ±20 ppm and consumes 3.5 mA typical at 1.8 V. The device features LVCMOS/LVTTL-compati
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8918BAF22-18S-24.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |