SiT8918B is a high temperature oscillator with an operating frequency range of 1 MHz to 110 MHz, designed for industrial, medical, and non-AEC-Q100 automotive applications. It supports supply voltages of 1.8 V or 2.5 V to 3.3 V and offers frequency stability as low as ±20 ppm over the extended industrial temperature range of -40°C to +105°C, or +125°C for automotive use. The device consumes 3.5 mA typical at 1.8 V and provides LVCMOS/LVTTL-compati
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8918BA-81-33E-16.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 7.0x5.0 |