SiT8918B is a high-temperature oscillator providing frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and operating temperatures up to +125°C. It supports supply voltages of 1.8 V or 2.5 V to 3.3 V, consumes 3.5 mA typical at 1.8 V, and features LVCMOS/LVTTL-compati
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8918BA-13-33S-25.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |