SiT8918B is a high-temperature oscillator with a frequency range of 1 MHz to 110 MHz, operating from -40°C to 125°C, and supporting supply voltages of 1.8 V or 2.5 V to 3.3 V. It features LVCMOS/LVTTL-compati
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8918B-72-0003 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |