SiTime Corporation Oscillators - SIT8918AE-13-33E-75.000000 SIT8918AE-13-33E-75.000000

Description
Manufacturer: SiTIME Win Source Part Number: 933876-SIT8918AE-13- 33E-75.000000 Series: SiT8918 Operating Temperature Range: -40°C ~ 105°C Features: XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: Strip Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: 3417-SIT8918AE-13-33 E-75.000000CT-SL, 1473-SIT8918AE-13-33 E-75.000000, SIT8918AE-13-33E-75. 000000Y, SIT8918AE-13-33E-75. 000000X, SIT8918AE-13-33E-75. 000000E, SIT8918AE-13-33E-75. 000000D, SIT8918AE-13-33E-75. 000000T, SIT8918AE-13-33E-75. 000000G, SIT8918AE-13-33E-75. 000000S
Request a Quote Datasheet
Description
Manufacturer: SiTIME Win Source Part Number: 933876-SIT8918AE-13- 33E-75.000000 Series: SiT8918 Operating Temperature Range: -40°C ~ 105°C Features: XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: Strip Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: 3417-SIT8918AE-13-33 E-75.000000CT-SL, 1473-SIT8918AE-13-33 E-75.000000, SIT8918AE-13-33E-75. 000000Y, SIT8918AE-13-33E-75. 000000X, SIT8918AE-13-33E-75. 000000E, SIT8918AE-13-33E-75. 000000D, SIT8918AE-13-33E-75. 000000T, SIT8918AE-13-33E-75. 000000G, SIT8918AE-13-33E-75. 000000S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT8918AE-13-33E-75.000000 - 933876-SIT8918AE-13-33E-75.000000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT8918AE-13-33E-75.000000
933876-SIT8918AE-13-33E-75.000000
Oscillators - SIT8918AE-13-33E-75.000000 933876-SIT8918AE-13-33E-75.000000
Manufacturer: SiTIME Win Source Part Number: 933876-SIT8918AE-13- 33E-75.000000 Series: SiT8918 Operating Temperature Range: -40°C ~ 105°C Features: XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: Strip Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: 3417-SIT8918AE-13-33 E-75.000000CT-SL, 1473-SIT8918AE-13-33 E-75.000000, SIT8918AE-13-33E-75. 000000Y, SIT8918AE-13-33E-75. 000000X, SIT8918AE-13-33E-75. 000000E, SIT8918AE-13-33E-75. 000000D, SIT8918AE-13-33E-75. 000000T, SIT8918AE-13-33E-75. 000000G, SIT8918AE-13-33E-75. 000000S

Manufacturer: SiTIME
Win Source Part Number: 933876-SIT8918AE-13-33E-75.000000
Series: SiT8918
Operating Temperature Range: -40°C ~ 105°C
Features: XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Package: Strip
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: 3417-SIT8918AE-13-33E-75.000000CT-SL, 1473-SIT8918AE-13-33E-75.000000, SIT8918AE-13-33E-75.000000Y, SIT8918AE-13-33E-75.000000X, SIT8918AE-13-33E-75.000000E, SIT8918AE-13-33E-75.000000D, SIT8918AE-13-33E-75.000000T, SIT8918AE-13-33E-75.000000G, SIT8918AE-13-33E-75.000000S

Buy Now Datasheet
Oscillators - 1473-SIT8918AE-13-33E-75.000000-ND - DigiKey
Thief River Falls, MN, United States
75MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

75MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
MEMS OSC XO 75.0000MHZ LVCMOS LV

MEMS OSC XO 75.0000MHZ LVCMOS LV

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators Oscillators
Product Number 933876-SIT8918AE-13-33E-75.000000 1473-SIT8918AE-13-33E-75.000000-ND SIT8918AE-13-33E-75.000000
Product Name Oscillators - SIT8918AE-13-33E-75.000000 Oscillators Oscillators
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Oscillator Type XO XO; XO (Standard)
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - TLC556MDG4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 2.1 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Oscillators - 863-510BAA148M350BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - TPL5000DGSR - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers