SiTime Corporation Automotive & High Temp Oscillators SiT8918AE-12-33E-32.000000

Description
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
Request a Quote
Description
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8918B series is a high-temperature oscillator designed for frequencies between 1 MHz and 110 MHz, with an operating temperature range up to +125°C and supply voltages of 1.8 V or 2.5 V to 3.3 V. It features LVCMOS/LVTTL-compatible output, frequency stability as low as ±20 ppm, and typical power consumption of 3.5 mA at 1.8 V. The device is available in industry-standard packages measuring 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free, and suited for industrial, medical, and non-AEC-Q100 automotive applications.

Datasheet Summary
Powered by GS/AI

The SiT8918B series is a high-temperature oscillator designed for frequencies between 1 MHz and 110 MHz, with an operating temperature range up to +125°C and supply voltages of 1.8 V or 2.5 V to 3.3 V. It features LVCMOS/LVTTL-compatible output, frequency stability as low as ±20 ppm, and typical power consumption of 3.5 mA at 1.8 V. The device is available in industry-standard packages measuring 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free, and suited for industrial, medical, and non-AEC-Q100 automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8918AE-12-33E-32.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8918AE-12-33E-32.000000
Automotive & High Temp Oscillators SiT8918AE-12-33E-32.000000
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)

1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8918AE-12-33E-32.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0200.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2000 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-30092-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.250000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.50E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.102200 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.02E-4 MHz
Frequency Stability 50 ppm
View Details