SiTime Corporation Automotive & High Temp Oscillators SiT8918AA-33-18E-50.000000

Description
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
Request a Quote
Description
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8918B is a high-temperature LVCMOS/LVTTL oscillator supporting frequencies from 1 MHz to 110 MHz, with frequency stability as low as ±20 ppm and operation from -40°C to 125°C. It operates from supply voltages of 1.62 V to 3.63 V and draws 3.5 mA typical at 1.8 V. Available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it features RoHS and REACH compliance. The part includes optional output enable and standby functions with low current consumption in standby mode. It meets MIL-STD-883F for shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity.

Datasheet Summary
Powered by GS/AI

The SiT8918B is a high-temperature LVCMOS/LVTTL oscillator supporting frequencies from 1 MHz to 110 MHz, with frequency stability as low as ±20 ppm and operation from -40°C to 125°C. It operates from supply voltages of 1.62 V to 3.63 V and draws 3.5 mA typical at 1.8 V. Available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it features RoHS and REACH compliance. The part includes optional output enable and standby functions with low current consumption in standby mode. It meets MIL-STD-883F for shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8918AA-33-18E-50.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8918AA-33-18E-50.000000
Automotive & High Temp Oscillators SiT8918AA-33-18E-50.000000
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)

1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8918AA-33-18E-50.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SIT1532AI-J4-D14-32.768E - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1532AI-J4-D14-32.768S-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz Oscillators - SiT1533A-H4-0004 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details