SiTime Corporation Oscillators - SIT8918AA-32-33E-24.000000 SIT8918AA-32-33E-24.000000

Description
Manufacturer: SiTIME Win Source Part Number: 895173-SIT8918AA-32- 33E-24.000000 Series: SiT8918 Operating Temperature Range: -40°C ~ 125°C Features: XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: Strip Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: SIT8918AA-32-33E-24. 000000S, SIT8918AA-32-33E-24. 000000D, SIT8918AA-32-33E-24. 000000T, SIT8918AA-32-33E-24. 000000G, SIT8918AA-32-33E-24. 000000X, SIT8918AA-32-33E-24. 000000E, 3417-SIT8918AA-32-33 E-24.000000CT-SL, SIT8918AA-32-33E-24. 000000Y, 1473-SIT8918AA-32-33 E-24.000000
Request a Quote Datasheet
Description
Manufacturer: SiTIME Win Source Part Number: 895173-SIT8918AA-32- 33E-24.000000 Series: SiT8918 Operating Temperature Range: -40°C ~ 125°C Features: XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: Strip Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: SIT8918AA-32-33E-24. 000000S, SIT8918AA-32-33E-24. 000000D, SIT8918AA-32-33E-24. 000000T, SIT8918AA-32-33E-24. 000000G, SIT8918AA-32-33E-24. 000000X, SIT8918AA-32-33E-24. 000000E, 3417-SIT8918AA-32-33 E-24.000000CT-SL, SIT8918AA-32-33E-24. 000000Y, 1473-SIT8918AA-32-33 E-24.000000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT8918AA-32-33E-24.000000 - 895173-SIT8918AA-32-33E-24.000000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT8918AA-32-33E-24.000000
895173-SIT8918AA-32-33E-24.000000
Oscillators - SIT8918AA-32-33E-24.000000 895173-SIT8918AA-32-33E-24.000000
Manufacturer: SiTIME Win Source Part Number: 895173-SIT8918AA-32- 33E-24.000000 Series: SiT8918 Operating Temperature Range: -40°C ~ 125°C Features: XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: Strip Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: SIT8918AA-32-33E-24. 000000S, SIT8918AA-32-33E-24. 000000D, SIT8918AA-32-33E-24. 000000T, SIT8918AA-32-33E-24. 000000G, SIT8918AA-32-33E-24. 000000X, SIT8918AA-32-33E-24. 000000E, 3417-SIT8918AA-32-33 E-24.000000CT-SL, SIT8918AA-32-33E-24. 000000Y, 1473-SIT8918AA-32-33 E-24.000000

Manufacturer: SiTIME
Win Source Part Number: 895173-SIT8918AA-32-33E-24.000000
Series: SiT8918
Operating Temperature Range: -40°C ~ 125°C
Features: XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Package: Strip
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: SIT8918AA-32-33E-24.000000S, SIT8918AA-32-33E-24.000000D, SIT8918AA-32-33E-24.000000T, SIT8918AA-32-33E-24.000000G, SIT8918AA-32-33E-24.000000X, SIT8918AA-32-33E-24.000000E, 3417-SIT8918AA-32-33E-24.000000CT-SL, SIT8918AA-32-33E-24.000000Y, 1473-SIT8918AA-32-33E-24.000000

Buy Now Datasheet
Oscillators - 1473-SIT8918AA-32-33E-24.000000-ND - DigiKey
Thief River Falls, MN, United States
24MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

24MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 895173-SIT8918AA-32-33E-24.000000 1473-SIT8918AA-32-33E-24.000000-ND
Product Name Oscillators - SIT8918AA-32-33E-24.000000 Oscillators
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X014LXI106T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillators - 6719788 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillators - 863-510ABA148M000BAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details