SiTime Corporation Automotive & High Temp Oscillators SiT8918AA-22-18E-25.000000

Description
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
Request a Quote
Description
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8918B is a high-temperature oscillator supporting frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm, operating from -40°C to +125°C with supply voltages of 1.8 V or 2.5 V to 3.3 V. It features LVCMOS/LVTTL-compatible output, low power consumption of 3.5 mA typical at 1.8 V, and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. It meets MIL-STD-883F and JESD22 standards for mechanical shock, vibration, temperature cycle, and solderability, and is rated MSL1 at 260°C. The part is designed for industrial, medical, and non-AEC-Q100 automotive applications.

Datasheet Summary
Powered by GS/AI

The SiT8918B is a high-temperature oscillator supporting frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm, operating from -40°C to +125°C with supply voltages of 1.8 V or 2.5 V to 3.3 V. It features LVCMOS/LVTTL-compatible output, low power consumption of 3.5 mA typical at 1.8 V, and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. It meets MIL-STD-883F and JESD22 standards for mechanical shock, vibration, temperature cycle, and solderability, and is rated MSL1 at 260°C. The part is designed for industrial, medical, and non-AEC-Q100 automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8918AA-22-18E-25.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8918AA-22-18E-25.000000
Automotive & High Temp Oscillators SiT8918AA-22-18E-25.000000
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)

1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8918AA-22-18E-25.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0159.990229 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0076.800000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0768 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0024.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0240 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AI-JF-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details