SiTime Corporation LVCMOS Oscillators SiT8209AIL2F-18S-150.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance oscillator offering frequencies from 80.000001 MHz to 220 MHz with frequency stability as low as ±10 ppm, operating over extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges. It features LVCMOS/LVTTL-compatible output, 0.5 ps RMS phase jitter (12 kHz to 20 MHz), and is available in standard 4-pin packages measuring 2.5 × 2.0 mm, 3.2 × 2.5 mm, 5.0 × 3.2 mm, or 7.0 × 5.0 mm. The device consumes 30 to 36 mA at 100 MHz depending on supply voltage and supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V. It is Pb-free, RoHS and REACH compliant, with an MTBF of 500 million hours and meets MIL-STD-883F, JESD22, and MSL1 standards.

Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance oscillator offering frequencies from 80.000001 MHz to 220 MHz with frequency stability as low as ±10 ppm, operating over extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges. It features LVCMOS/LVTTL-compatible output, 0.5 ps RMS phase jitter (12 kHz to 20 MHz), and is available in standard 4-pin packages measuring 2.5 × 2.0 mm, 3.2 × 2.5 mm, 5.0 × 3.2 mm, or 7.0 × 5.0 mm. The device consumes 30 to 36 mA at 100 MHz depending on supply voltage and supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V. It is Pb-free, RoHS and REACH compliant, with an MTBF of 500 million hours and meets MIL-STD-883F, JESD22, and MSL1 standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AIL2F-18S-150.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AIL2F-18S-150.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-AA3-16.384 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0308.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3080 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AC-H5-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details