The SiT8209 is an ultra-performance LVCMOS/LVTTL oscillator for frequencies between 80.000001 and 220 MHz, designed as a pin-to-pin replacement for quartz oscillators. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It offers frequency stability as low as ±10 ppm, phase jitter of 0.5 ps (12 kHz to 20 MHz), and operates across industrial (-40°C to +85°C) or extended commercial (-20°C to +70°C) temperature ranges. Supply voltage options include 1.8V, 2.5V, 2.8V, and 3.3V, with current consumption as low as 30 mA at 100 MHz and 1.8V. It meets RoHS and REACH standards and has a reliability rating of 2 FIT or 500 million hour MTBF.
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AIG83-33E-95.846400 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |