The SiT8209 is an ultra-performance oscillator providing frequencies between 80.000001 and 220 MHz with frequency stability as low as ±10 ppm, suitable as a drop-in replacement for quartz oscillators in computing, networking, and telecom applications. It features a 4-pin package in sizes including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, LVCMOS/LVTTL output, and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). The device operates over industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges with supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, and meets RoHS and REACH compliance. It has a typical current consumption of 30 to 36 mA, a startup time of 7 to 10 ms, and an MTBF of 500 million hours. The part is qualified to MIL-STD-883F, JESD22, and MSL1 standards.
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AI-GF-33S-200.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |