The SiT8209 is an ultra-performance LVCMOS/LVTTL compatible oscillator for frequencies between 80.000001 and 220 MHz, designed as a pin-to-pin replacement for quartz oscillators. It offers frequency stability of ±10 to ±50 PPM over temperature ranges of -20°C to +70°C (extended commercial) or -40°C to +85°C (industrial), with a supply voltage range of 1.71 to 3.63 V depending on configuration. RMS phase jitter is 0.5 ps (12 kHz to 20 MHz), and it operates with a 15 pF load. Available in standard 4-pin packages sized 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device has a 2 FIT failure rate and 500 million hour MTBF, is Pb-free, RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 standards.
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AI-GF-18E-166.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |