SiTime Corporation LVCMOS Oscillators SiT8209AI-G1-18E-150.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209AI-G1-18E-150.000000 is a silicon MEMS oscillator offering a precise 150 MHz output frequency with ±10 ppm frequency stability across industrial temperature ranges, compatible with LVCMOS/LVTTL logic levels. It is housed in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, operates on supply voltages from 1.71 to 3.63 V, and consumes 30 to 36 mA at 100 MHz depending on voltage. The device exhibits ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz), supports OE/ST control pins for output enable and standby modes, and meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards. It is Pb-free, RoHS and REACH compliant, with an MTBF of 500 million hours.

Datasheet Summary
Powered by GS/AI

The SiT8209AI-G1-18E-150.000000 is a silicon MEMS oscillator offering a precise 150 MHz output frequency with ±10 ppm frequency stability across industrial temperature ranges, compatible with LVCMOS/LVTTL logic levels. It is housed in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, operates on supply voltages from 1.71 to 3.63 V, and consumes 30 to 36 mA at 100 MHz depending on voltage. The device exhibits ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz), supports OE/ST control pins for output enable and standby modes, and meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards. It is Pb-free, RoHS and REACH compliant, with an MTBF of 500 million hours.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AI-G1-18E-150.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AI-G1-18E-150.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000000.875000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.75E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1534AC-J5-DCC-01.024 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0010 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.004000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.00E-6 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AC-J5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
2 suppliers