The SiT8209 is an ultra-performance MEMS oscillator providing a frequency range of 80.000001 to 220 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), LVCMOS/LVTTL output compatible with supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, and operates over extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges. Available in standard 4-pin packages of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it offers 100% pin-to-pin compatibility with quartz oscillators and meets MIL-STD-883F, JESD22, and MSL1@260°C environmental standards. The device has a reliability rating of 2 FIT or 500 million hour MTBF and is RoHS and REACH compliant.
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AI-8F-33S-150.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |