The SiT8209 series is an ultra-performance oscillator offering frequencies between 80.000001 and 220 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm. It features an ultra-low RMS phase jitter of 0.5 ps integrated over 12 kHz to 20 MHz and provides LVCMOS/LVTTL compatible outputs. The device is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It operates over industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges with supply voltages from 1.71 to 3.63 V. Current consumption is 30 to 36 mA depending on voltage and frequency, with a startup time of 7 to 10 ms. Its reliability includes 2 FIT or 500 million hour MTBF, and it is RoHS and REACH compliant.
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AI-8F-28S-133.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |