SiTime Corporation LVCMOS Oscillators SiT8209AI-82-18S-133.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance oscillator offering frequencies from 80.000001 to 220 MHz with frequency stability of ±10 to ±50 ppm across industrial and extended commercial temperature ranges. It provides LVCMOS/LVTTL-compatible output in standard 4-pin packages of 2.5×2.0, 3.2×2.5, 5.0×3.2, or 7.0×5.0 mm, and supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. Phase jitter is specified as 0.5 ps RMS (12 kHz to 20 MHz), with a typical current consumption of 30 to 36 mA at 100 MHz. The device meets MIL-STD-883F, JESD22, and MSL1 thermal standards and is RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance oscillator offering frequencies from 80.000001 to 220 MHz with frequency stability of ±10 to ±50 ppm across industrial and extended commercial temperature ranges. It provides LVCMOS/LVTTL-compatible output in standard 4-pin packages of 2.5×2.0, 3.2×2.5, 5.0×3.2, or 7.0×5.0 mm, and supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. Phase jitter is specified as 0.5 ps RMS (12 kHz to 20 MHz), with a typical current consumption of 30 to 36 mA at 100 MHz. The device meets MIL-STD-883F, JESD22, and MSL1 thermal standards and is RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AI-82-18S-133.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AI-82-18S-133.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-J1-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-SIT1534AC-H5-DCC-00.001QTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 75 ppm
View Details
Oscillators - 1473-SIT1566AC-JV-XXE-32.768DTR-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 3 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0032.768000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 50 ppm
View Details