The SiT8209 is an ultra-performance oscillator offering frequencies from 80.000001 to 220 MHz with stability as low as ±10 ppm and RMS phase jitter of 0.5 ps over 12 kHz to 20 MHz. It features LVCMOS/LVTTL output, operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, and supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. The device comes in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It is pin-to-pin compatible with quartz oscillators, has a 500 million hour MTBF, and complies with RoHS and REACH.
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AI-81-18S-133.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |