SiTime Corporation LVCMOS Oscillators SiT8209AI-3F-28S-133.333000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is a silicon MEMS oscillator designed as a pin-to-pin replacement for quartz oscillators, offering frequencies from 80.000001 to 220 MHz with stability as low as ±10 ppm and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It supports LVCMOS/LVTTL output levels and is available in standard 4-pin packages: 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Operating temperature ranges include extended commercial (-20 to +70 °C) and industrial (-40 to +85 °C). The device operates from 1.71 to 3.63 V supply voltages, consumes 30 to 36 mA at 100 MHz depending on voltage, and has a 2 FIT failure rate. It is RoHS and REACH compliant with MSL1 moisture sensitivity and meets MIL-STD-883F and JESD22 environmental standards.

Datasheet Summary
Powered by GS/AI

The SiT8209 is a silicon MEMS oscillator designed as a pin-to-pin replacement for quartz oscillators, offering frequencies from 80.000001 to 220 MHz with stability as low as ±10 ppm and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It supports LVCMOS/LVTTL output levels and is available in standard 4-pin packages: 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Operating temperature ranges include extended commercial (-20 to +70 °C) and industrial (-40 to +85 °C). The device operates from 1.71 to 3.63 V supply voltages, consumes 30 to 36 mA at 100 MHz depending on voltage, and has a 2 FIT failure rate. It is RoHS and REACH compliant with MSL1 moisture sensitivity and meets MIL-STD-883F and JESD22 environmental standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AI-3F-28S-133.333000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AI-3F-28S-133.333000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.080000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-5 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-30156-6-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Oscillators - 1473-SIT1534AC-H5-AA3-32.768QTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 75 ppm
View Details