SiTime Corporation LVCMOS Oscillators SiT8209AI-32-28S-100.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is a high-performance LVCMOS/LVTTL-compatible oscillator for frequencies between 80.000001 and 220 MHz, designed as a drop-in replacement for quartz oscillators. It offers frequency stability options of ±10, ±20, ±25, or ±50 ppm, with phase jitter as low as 0.5 ps (12 kHz to 20 MHz) and a typical RMS period jitter of 1.5 ps at 156.25 MHz. Operable in industrial (-40°C to +85°C) or extended commercial (-20°C to +70°C) temperature ranges, it supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V and consumes 30 mA to 36 mA depending on supply and frequency. The device is available in standard 4-pin packages: 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm. It meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is RoHS and REACH compliant. The part exhibits 2 FIT failure rate or 500 million hour MTBF.

Datasheet Summary
Powered by GS/AI

The SiT8209 is a high-performance LVCMOS/LVTTL-compatible oscillator for frequencies between 80.000001 and 220 MHz, designed as a drop-in replacement for quartz oscillators. It offers frequency stability options of ±10, ±20, ±25, or ±50 ppm, with phase jitter as low as 0.5 ps (12 kHz to 20 MHz) and a typical RMS period jitter of 1.5 ps at 156.25 MHz. Operable in industrial (-40°C to +85°C) or extended commercial (-20°C to +70°C) temperature ranges, it supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V and consumes 30 mA to 36 mA depending on supply and frequency. The device is available in standard 4-pin packages: 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm. It meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is RoHS and REACH compliant. The part exhibits 2 FIT failure rate or 500 million hour MTBF.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AI-32-28S-100.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AI-32-28S-100.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AI-H4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-0.512 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.12E-4 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.001167 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1533AC-H5-DCC-32.768S-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details