SiTime Corporation Oscillators SIT8209AI-31-33E-100.000000

Description
100MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
100MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT8209AI-31-33E-100.000000-ND - DigiKey
Thief River Falls, MN, United States
100MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

100MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
100MHz ±20ppm 3.3V LVCMOS,LVTTL 5.0x3.2mm MEMS RoHS - 707-SIT8209AI-31-33E-100.000000 - Utmel Electronic Limited
Hong Kong, China
100MHz ±20ppm 3.3V LVCMOS,LVTTL 5.0x3.2mm MEMS RoHS
707-SIT8209AI-31-33E-100.000000
100MHz ±20ppm 3.3V LVCMOS,LVTTL 5.0x3.2mm MEMS RoHS 707-SIT8209AI-31-33E-100.000000
100MHz ±20ppm 3.3V LVCMOS,LVTTL 5.0x3.2mm MEMS RoHS

100MHz ±20ppm 3.3V LVCMOS,LVTTL 5.0x3.2mm MEMS RoHS

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Oscillators Oscillators
Product Number 1473-SIT8209AI-31-33E-100.000000-ND 707-SIT8209AI-31-33E-100.000000
Product Name Oscillators 100MHz ±20ppm 3.3V LVCMOS,LVTTL 5.0x3.2mm MEMS RoHS
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

VCO / SURF MOUNT / RoHS - ROS-550+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details
Oscillators - 863-510ACA135M000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details