SiTime Corporation LVCMOS Oscillators SiT8209AI-31-18E-100.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209AI-31-18E-100.000000 is an ultra-performance LVCMOS oscillator offering a precise 100 MHz output with frequency stability of ±10 PPM over the industrial temperature range of -40 to +85 °C. It operates on a 1.8 V supply and consumes 30 to 33 mA at no load. The device features 0.5 ps RMS phase jitter (12 kHz to 20 MHz), a 2.5 x 2.0 mm 4-pin package, and is RoHS and REACH compliant. It delivers 2 FIT reliability with 500 million hour MTBF and meets MIL-STD-883F and JESD22 environmental standards.

Datasheet Summary
Powered by GS/AI

The SiT8209AI-31-18E-100.000000 is an ultra-performance LVCMOS oscillator offering a precise 100 MHz output with frequency stability of ±10 PPM over the industrial temperature range of -40 to +85 °C. It operates on a 1.8 V supply and consumes 30 to 33 mA at no load. The device features 0.5 ps RMS phase jitter (12 kHz to 20 MHz), a 2.5 x 2.0 mm 4-pin package, and is RoHS and REACH compliant. It delivers 2 FIT reliability with 500 million hour MTBF and meets MIL-STD-883F and JESD22 environmental standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AI-31-18E-100.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AI-31-18E-100.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-J1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0440.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4400 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AC-JE-25E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details