SiTime Corporation LVCMOS Oscillators SiT8209AI-2F-33S-133.333333

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209AI-2F-33S-133.333333 is an ultra-performance LVCMOS oscillator with a fixed output frequency of 133.333333 MHz, designed as a drop-in replacement for quartz oscillators. It operates from 1.8 V to 3.3 V, with frequency stability of ±10 PPM over the industrial temperature range of -40 to +85°C. Phase jitter is 0.5 ps (12 kHz to 20 MHz) and RMS period jitter is 2 ps at 156.25 MHz and 1.8 V supply. The device is housed in a 7.0 x 5.0 mm 4-pin package, features 2 FIT reliability, and is RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT8209AI-2F-33S-133.333333 is an ultra-performance LVCMOS oscillator with a fixed output frequency of 133.333333 MHz, designed as a drop-in replacement for quartz oscillators. It operates from 1.8 V to 3.3 V, with frequency stability of ±10 PPM over the industrial temperature range of -40 to +85°C. Phase jitter is 0.5 ps (12 kHz to 20 MHz) and RMS period jitter is 2 ps at 156.25 MHz and 1.8 V supply. The device is housed in a 7.0 x 5.0 mm 4-pin package, features 2 FIT reliability, and is RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AI-2F-33S-133.333333 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AI-2F-33S-133.333333
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566A-JE-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Automotive & High Temp Oscillators - CS00143BAL71-33E-25.000000 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.6
Frequency 25 MHz
Frequency Stability 20 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.350000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.50E-4 MHz
Frequency Stability 50 ppm
View Details