SiTime Corporation LVCMOS Oscillators SiT8209AI-2F-28E-133.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 series is an ultra-performance LVCMOS/LVTTL oscillator offering frequencies from 80.000001 to 220 MHz with stability options of ±10, ±20, ±25, or ±50 ppm. It features ultra-low RMS phase jitter of 0.5 ps over 12 kHz to 20 MHz, supports industrial and extended commercial temperature ranges of -40°C to +85°C and -20°C to +70°C, and operates with supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. The device is available in standard 4-pin packages sized 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and includes a 2 FIT reliability rating or 500 million hour MTBF. It is RoHS and REACH compliant. The part number SiT8209AI-2F-28E-133.000000 falls within this series, with its specific frequency, supply voltage, and temperature grade inferred from its suffix, though not explicitly listed on these pages. All variants share the core electrical and mechanical specifications described.

Datasheet Summary
Powered by GS/AI

The SiT8209 series is an ultra-performance LVCMOS/LVTTL oscillator offering frequencies from 80.000001 to 220 MHz with stability options of ±10, ±20, ±25, or ±50 ppm. It features ultra-low RMS phase jitter of 0.5 ps over 12 kHz to 20 MHz, supports industrial and extended commercial temperature ranges of -40°C to +85°C and -20°C to +70°C, and operates with supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. The device is available in standard 4-pin packages sized 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and includes a 2 FIT reliability rating or 500 million hour MTBF. It is RoHS and REACH compliant. The part number SiT8209AI-2F-28E-133.000000 falls within this series, with its specific frequency, supply voltage, and temperature grade inferred from its suffix, though not explicitly listed on these pages. All variants share the core electrical and mechanical specifications described.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AI-2F-28E-133.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AI-2F-28E-133.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-SIT1532AI-J4-D14-32.768QTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1534A-H5-0001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.007830 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-6 MHz
Frequency Stability 50 ppm
View Details