SiTime Corporation LVCMOS Oscillators SiT8209AI-2F-25E-166.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance oscillator providing frequencies between 80.000001 and 220 MHz with frequency stability as low as ±10 ppm and RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It features LVCMOS/LVTTL compatible outputs, operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, and is available in 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Supply voltages range from 1.71 to 3.63 V, with current consumption of 30 to 36 mA under typical conditions. It meets MIL-STD-883F, JESD22, and MSL1 standards and is RoHS and REACH compliant with a rated MTBF of 500 million hours.

Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance oscillator providing frequencies between 80.000001 and 220 MHz with frequency stability as low as ±10 ppm and RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It features LVCMOS/LVTTL compatible outputs, operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, and is available in 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Supply voltages range from 1.71 to 3.63 V, with current consumption of 30 to 36 mA under typical conditions. It meets MIL-STD-883F, JESD22, and MSL1 standards and is RoHS and REACH compliant with a rated MTBF of 500 million hours.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AI-2F-25E-166.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AI-2F-25E-166.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0025.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0250 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-00.256 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 2.56E-4 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0334.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3340 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0400.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4000 MHz
Frequency Stability 50 ppm
View Details