SiTime Corporation LVCMOS Oscillators SiT8209AI-2F-25E-133.330000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance MEMS oscillator offering any frequency between 80.000001 MHz and 220 MHz with frequency stability as low as ±10 ppm, and is designed as a pin-to-pin replacement for quartz oscillators. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, with LVCMOS/LVTTL output levels. The device supports industrial temperature range operation from -40°C to +85°C, has a 1.71 V to 3.63 V supply voltage range, and consumes 30 mA to 36 mA at 100 MHz depending on supply voltage. It achieves 0.5 ps RMS phase jitter (12 kHz to 20 MHz), features 2 FIT reliability, and is RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance MEMS oscillator offering any frequency between 80.000001 MHz and 220 MHz with frequency stability as low as ±10 ppm, and is designed as a pin-to-pin replacement for quartz oscillators. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, with LVCMOS/LVTTL output levels. The device supports industrial temperature range operation from -40°C to +85°C, has a 1.71 V to 3.63 V supply voltage range, and consumes 30 mA to 36 mA at 100 MHz depending on supply voltage. It achieves 0.5 ps RMS phase jitter (12 kHz to 20 MHz), features 2 FIT reliability, and is RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AI-2F-25E-133.330000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AI-2F-25E-133.330000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1532AC-J5-D14-32.768DTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0050.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0500 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.016000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.60E-5 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AI-J4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details