SiTime Corporation LVCMOS Oscillators SiT8209AI-2F-18E-133.333330

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 series is an ultra-performance LVCMOS/LVTTL-compatible oscillator offering frequencies between 80.000001 MHz and 220 MHz with frequency stability as low as ±10 PPM and RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and operates over extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges. Supply voltages supported include 1.8V, 2.5V, 2.8V, and 3.3V, with a no-load current consumption of up to 36 mA at 100 MHz. The device features 100% pin-to-pin compatibility with quartz oscillators, ultra-low aging of ±1.5 PPM in the first year, and meets MIL-STD-883F, JESD22, and MSL1 standards. It is Pb-free, RoHS and REACH compliant, with an MTBF of 500 million hours.

Datasheet Summary
Powered by GS/AI

The SiT8209 series is an ultra-performance LVCMOS/LVTTL-compatible oscillator offering frequencies between 80.000001 MHz and 220 MHz with frequency stability as low as ±10 PPM and RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and operates over extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges. Supply voltages supported include 1.8V, 2.5V, 2.8V, and 3.3V, with a no-load current consumption of up to 36 mA at 100 MHz. The device features 100% pin-to-pin compatibility with quartz oscillators, ultra-low aging of ±1.5 PPM in the first year, and meets MIL-STD-883F, JESD22, and MSL1 standards. It is Pb-free, RoHS and REACH compliant, with an MTBF of 500 million hours.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AI-2F-18E-133.333330 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AI-2F-18E-133.333330
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0160.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-30E-0032.768000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0416.666000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4167 MHz
Frequency Stability 50 ppm
View Details