The SiT8209 series is an ultra-performance MEMS oscillator offering frequencies from 80.000001 to 220 MHz with stability options from ±10 to ±50 PPM and LVCMOS/LVTTL output. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device supports supply voltages of 1.8V, 2.5V, 2.8V, and 3.3V, with a typical current consumption of 30 to 36 mA at 100 MHz. Phase jitter is 0.5 ps RMS (12 kHz to 20 MHz), and operating temperatures range from -40°C to +85°C for industrial use. The part includes OE and ST pins for output enable and standby modes, and meets MIL-STD-883F, JESD22, and MSL1 requirements. It is RoHS and REACH compliant with a 500 million hour MTBF rating.
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AI-2F-18E-125.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |