SiTime Corporation LVCMOS Oscillators SiT8209AI-23-33E-100.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 series is an ultra-performance oscillator offering frequencies from 80.000001 to 220 MHz with frequency stability as low as ±10 ppm and RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It features LVCMOS/LVTTL-compatible output, operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, and supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. The device is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and meets RoHS and REACH compliance with a reliability rating of 2 FIT or 500 million hour MTBF. It is a pin-to-pin replacement for quartz oscillators.

Datasheet Summary
Powered by GS/AI

The SiT8209 series is an ultra-performance oscillator offering frequencies from 80.000001 to 220 MHz with frequency stability as low as ±10 ppm and RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It features LVCMOS/LVTTL-compatible output, operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, and supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. The device is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and meets RoHS and REACH compliance with a reliability rating of 2 FIT or 500 million hour MTBF. It is a pin-to-pin replacement for quartz oscillators.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AI-23-33E-100.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AI-23-33E-100.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1532AC-J5-D14-32.768DTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 75 ppm
View Details
Oscillators - 1473-1515-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - SIT1534AD-H6-DCC-000.001G-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
32 kHz Oscillators - SiT1532AC-J5-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details