SiTime Corporation LVCMOS Oscillators SiT8209AI-22-33E-148.351648

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 series is an ultra-performance MEMS oscillator offering frequencies from 80.000001 to 220 MHz with frequency stability as low as ±10 ppm, LVCMOS/LVTTL output, and industry-standard 4-pin packages in sizes of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It provides ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz), operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, and supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. The device conforms to RoHS and REACH standards, features 2 FIT reliability, and is a pin-to-pin replacement for quartz oscillators.

Datasheet Summary
Powered by GS/AI

The SiT8209 series is an ultra-performance MEMS oscillator offering frequencies from 80.000001 to 220 MHz with frequency stability as low as ±10 ppm, LVCMOS/LVTTL output, and industry-standard 4-pin packages in sizes of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It provides ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz), operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, and supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. The device conforms to RoHS and REACH standards, features 2 FIT reliability, and is a pin-to-pin replacement for quartz oscillators.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AI-22-33E-148.351648 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AI-22-33E-148.351648
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AC-JV-25E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0230.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2300 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0069.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0690 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-30155-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details