SiTime Corporation Oscillators - SIT8209AI-22-18E-100.000000Y SIT8209AI-22-18E-100.000000Y

Description
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994020-SIT8209AI-22- 18E-100.000000Y Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994020-SIT8209AI-22- 18E-100.000000Y Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT8209AI-22-18E-100.000000Y - 994020-SIT8209AI-22-18E-100.000000Y - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT8209AI-22-18E-100.000000Y
994020-SIT8209AI-22-18E-100.000000Y
Oscillators - SIT8209AI-22-18E-100.000000Y 994020-SIT8209AI-22-18E-100.000000Y
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994020-SIT8209AI-22- 18E-100.000000Y Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage

Manufacturer: SiTIME
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994020-SIT8209AI-22-18E-100.000000Y
Categories: Oscillators
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 994020-SIT8209AI-22-18E-100.000000Y
Product Name Oscillators - SIT8209AI-22-18E-100.000000Y
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CD4541BPWRG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 14-TSSOP (0.173\", 4.40mm Width)
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 2195-OCXOWT-BV316MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Oscillators - 863-510AAA25M0000CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers