The ROS-933C-119+ is a surface-mount voltage controlled oscillator designed for 933 MHz operation in military and wireless communications applications. It is packaged in a metal case measuring 0.500" x 0.500" x 0.220" with a CK1113 case style. The oscillator exhibits a typical phase noise of -123 dBc/Hz at a 10 kHz offset, harmonic suppression of -23 dBc, frequency pulling of 0.1 MHz, and pushing of 0.05 MHz/V. Operating voltage ranges from 3.8 V to 4.5 V with a maximum current of 35 mA. It supports a tuning voltage range of 0.5 V to 4.5 V and operates across a temperature range of -40°C to 85°C. The part is RoHS compliant and aqueous washable.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-933C-119+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |