SiTime Corporation LVCMOS Oscillators SiT8209AI-21-33E-200.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 series is a silicon MEMS oscillator for applications requiring precise timing, offering frequencies from 80.000001 to 220 MHz with LVCMOS/LVTTL outputs. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device supports industrial and extended commercial temperature ranges of -40 to +85 °C and -20 to +70 °C, with frequency stability options of ±10, ±20, ±25, or ±50 ppm. It features ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz), 1.8 to 3.63 V supply voltage operation, and 2 FIT reliability. The oscillator is Pb-free, RoHS and REACH compliant, and provides a pin-to-pin drop-in replacement for quartz oscillators.

Datasheet Summary
Powered by GS/AI

The SiT8209 series is a silicon MEMS oscillator for applications requiring precise timing, offering frequencies from 80.000001 to 220 MHz with LVCMOS/LVTTL outputs. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device supports industrial and extended commercial temperature ranges of -40 to +85 °C and -20 to +70 °C, with frequency stability options of ±10, ±20, ±25, or ±50 ppm. It features ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz), 1.8 to 3.63 V supply voltage operation, and 2 FIT reliability. The oscillator is Pb-free, RoHS and REACH compliant, and provides a pin-to-pin drop-in replacement for quartz oscillators.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AI-21-33E-200.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AI-21-33E-200.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-30094-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.100000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0125.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1250 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-AA3-16.384 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details