SiTime Corporation LVCMOS Oscillators SiT8209AI-21-33E-166.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 series is an ultra-performance LVCMOS/LVTTL-compatible oscillator providing frequencies from 80.000001 to 220 MHz with stability options of ±10, ±20, ±25, or ±50 ppm. It operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges with supply voltages of 1.8, 2.5, 2.8, or 3.3 V. The device features 0.5 ps RMS phase jitter (12 kHz to 20 MHz), 1.5 ps RMS period jitter, and a 100% pin-to-pin drop-in replacement for quartz oscillators in standard 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm packages. It meets MIL-STD-883F, JESD22, and MSL1 humidity standards, with a 500 million hour MTBF and RoHS/REACH compliance.

Datasheet Summary
Powered by GS/AI

The SiT8209 series is an ultra-performance LVCMOS/LVTTL-compatible oscillator providing frequencies from 80.000001 to 220 MHz with stability options of ±10, ±20, ±25, or ±50 ppm. It operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges with supply voltages of 1.8, 2.5, 2.8, or 3.3 V. The device features 0.5 ps RMS phase jitter (12 kHz to 20 MHz), 1.5 ps RMS period jitter, and a 100% pin-to-pin drop-in replacement for quartz oscillators in standard 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm packages. It meets MIL-STD-883F, JESD22, and MSL1 humidity standards, with a 500 million hour MTBF and RoHS/REACH compliance.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AI-21-33E-166.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AI-21-33E-166.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AI-J4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-30161-2-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz TCXOs - SiT1566AC-JV-20E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-00.512 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.12E-4 MHz
Frequency Stability 75 ppm
View Details