SiTime Corporation LVCMOS Oscillators SiT8209ACA22-28S-120.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance LVCMOS/LVTTL-compatible oscillator providing frequencies from 80.000001 to 220 MHz with frequency stability as low as ±10 ppm. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device supports supply voltages of 1.8V, 2.5V, 2.8V, and 3.3V, with a typical current consumption of 30 to 36 mA at 100 MHz. It exhibits ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz) and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The part meets MIL-STD-883F, JESD22, and MSL1 standards and is Pb-free, RoHS, and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance LVCMOS/LVTTL-compatible oscillator providing frequencies from 80.000001 to 220 MHz with frequency stability as low as ±10 ppm. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device supports supply voltages of 1.8V, 2.5V, 2.8V, and 3.3V, with a typical current consumption of 30 to 36 mA at 100 MHz. It exhibits ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz) and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The part meets MIL-STD-883F, JESD22, and MSL1 standards and is Pb-free, RoHS, and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209ACA22-28S-120.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209ACA22-28S-120.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-00.002 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 2.00E-6 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SiT1532AC-J5-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-25E-0010.500000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0105 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details