The SiT8209 is an ultra-performance MEMS oscillator providing frequencies from 80.000001 to 220 MHz with phase jitter as low as 0.5 ps (12 kHz to 20 MHz) and frequency stability from ±10 to ±50 ppm. It features LVCMOS/LVTTL output, operates over extended commercial (-20 °C to +70 °C) or industrial (-40 °C to +85 °C) temperature ranges, and is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. The device supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, consumes 30 to 36 mA at 100 MHz, and meets RoHS and REACH compliance with a reliability rating of 2 FIT (500 million hour MTBF).
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AC-GF-28S-161.132800 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |