SiTime Corporation LVCMOS Oscillators SiT8209AC-GF-28E-150.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209AC-GF-28E-150.000000 is an ultra-performance LVCMOS oscillator offering a precise output frequency of 150.000000 MHz within the 80.000001 to 220 MHz range. It features ±10 ppm frequency stability over temperature and supply voltage, 0.5 ps RMS phase jitter (12 kHz to 20 MHz), and operates from 1.71 V to 3.63 V supply voltage. The device comes in a 5.0 x 3.2 mm 4-pin package, supports industrial temperature range (-40 °C to +85 °C), and exhibits 2 FIT reliability. It is Pb-free, RoHS and REACH compliant with a 0.1 µF bypass capacitor recommended for optimal performance.

Datasheet Summary
Powered by GS/AI

The SiT8209AC-GF-28E-150.000000 is an ultra-performance LVCMOS oscillator offering a precise output frequency of 150.000000 MHz within the 80.000001 to 220 MHz range. It features ±10 ppm frequency stability over temperature and supply voltage, 0.5 ps RMS phase jitter (12 kHz to 20 MHz), and operates from 1.71 V to 3.63 V supply voltage. The device comes in a 5.0 x 3.2 mm 4-pin package, supports industrial temperature range (-40 °C to +85 °C), and exhibits 2 FIT reliability. It is Pb-free, RoHS and REACH compliant with a 0.1 µF bypass capacitor recommended for optimal performance.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-GF-28E-150.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-GF-28E-150.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-1531-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0196.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1960 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1532AC-J5-DCC-32.768E - 895131-SIT1532AC-J5-DCC-32.768E - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0125.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1250 MHz
Frequency Stability 50 ppm
View Details