SiTime Corporation LVCMOS Oscillators SiT8209AC-G3-33S-166.600000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is a high-performance oscillator offering any frequency between 80.000001 and 220 MHz with accuracy to six decimal places, featuring LVCMOS/LVTTL-compatible output and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, with frequency stability as tight as ±10 ppm over industrial or extended commercial temperature ranges from -40°C to +85°C or -20°C to +70°C. Operation supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, with current consumption of 30 to 36 mA depending on voltage and frequency. The device meets MIL-STD-883F, JESD22, and MSL1 standards, is Pb-free and RoHS compliant, and offers 2 FIT or 500 million hour MTBF reliability. It serves as a pin-to-pin replacement for quartz oscillators in networking, computing, and telecom applications.

Datasheet Summary
Powered by GS/AI

The SiT8209 is a high-performance oscillator offering any frequency between 80.000001 and 220 MHz with accuracy to six decimal places, featuring LVCMOS/LVTTL-compatible output and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, with frequency stability as tight as ±10 ppm over industrial or extended commercial temperature ranges from -40°C to +85°C or -20°C to +70°C. Operation supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, with current consumption of 30 to 36 mA depending on voltage and frequency. The device meets MIL-STD-883F, JESD22, and MSL1 standards, is Pb-free and RoHS compliant, and offers 2 FIT or 500 million hour MTBF reliability. It serves as a pin-to-pin replacement for quartz oscillators in networking, computing, and telecom applications.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-G3-33S-166.600000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-G3-33S-166.600000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1408BIL11-18N-3.300250-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
Oscillators - 1473-SIT1408BI-23-XXN-16.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0134.200000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1342 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0240.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2400 MHz
Frequency Stability 50 ppm
View Details