The SiT8209 is an ultra-performance oscillator offering any frequency between 80.000001 and 220 MHz with precision to six decimal places, pin-to-pin compatibility with quartz oscillators, and phase jitter as low as 0.5 ps over 12 kHz to 20 MHz. It supports LVCMOS/LVTTL output, operates across industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, and accepts supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V. Frequency stability ranges from ±10 to ±50 ppm. The device is available in standard 4-pin packages measuring 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm. It features 2 FIT reliability (500 million hour MTBF), is Pb-free, RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 standards.
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AC-8F-25E-166.660000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |