The SiT8209 is an ultra-performance LVCMOS/LVTTL oscillator ranging from 80.000001 to 220 MHz with frequency stability as low as ±10 PPM and RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages with dimensions of 2.5 × 2.0 mm, 3.2 × 2.5 mm, 5.0 × 3.2 mm, or 7.0 × 5.0 mm. Operation is supported over extended commercial (-20 °C to +70 °C) or industrial (-40 °C to +85 °C) temperature ranges, with supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V. Current consumption is 30 mA to 36 mA depending on voltage and frequency. The oscillator meets MIL-STD-883F and JESD22 standards for mechanical shock, vibration, and temperature cycling, and is RoHS and REACH compliant. It has a reliability rating of 2 FIT or 500 million hour MTBF.
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AC-8F-25E-125.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |