SiTime Corporation LVCMOS Oscillators SiT8209AC-83-33S-150.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209AC-83-33S-150.000000 is a silicon MEMS oscillator providing a fixed 150 MHz output with LVCMOS/LVTTL-compatible logic levels. It is offered in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device operates with supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, and maintains frequency stability of ±10 PPM over the industrial temperature range of -40°C to +85°C. It exhibits ultra-low integrated RMS phase jitter of 0.5 ps (12 kHz to 20 MHz), with a startup time of up to 10 ms and a standby current of 10 µA at 1.8V. The part meets RoHS and REACH compliance, and is rated for 2 FIT or 500 million hour MTBF. It is a pin-to-pin replacement for quartz oscillators and complies with MIL-STD-883F mechanical shock and vibration standards.

Datasheet Summary
Powered by GS/AI

The SiT8209AC-83-33S-150.000000 is a silicon MEMS oscillator providing a fixed 150 MHz output with LVCMOS/LVTTL-compatible logic levels. It is offered in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device operates with supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, and maintains frequency stability of ±10 PPM over the industrial temperature range of -40°C to +85°C. It exhibits ultra-low integrated RMS phase jitter of 0.5 ps (12 kHz to 20 MHz), with a startup time of up to 10 ms and a standby current of 10 µA at 1.8V. The part meets RoHS and REACH compliance, and is rated for 2 FIT or 500 million hour MTBF. It is a pin-to-pin replacement for quartz oscillators and complies with MIL-STD-883F mechanical shock and vibration standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-83-33S-150.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-83-33S-150.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D26-00.032 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.20E-5 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1552AI-JF-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0001.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-3 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-1532-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers