SiTime Corporation LVCMOS Oscillators SiT8209AC-81-33S-156.257812

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance LVCMOS/LVTTL oscillator supporting frequencies from 80.000001 to 220 MHz with frequency stability as low as ±10 ppm. It is available in standard 4-pin packages measuring 2.5 × 2.0 mm, 3.2 × 2.5 mm, 5.0 × 3.2 mm, or 7.0 × 5.0 mm, and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The oscillator exhibits ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz), 1.5 ps RMS period jitter at 156.25 MHz, and a 500 million hour MTBF. It is pin-compatible with quartz oscillators, supports supply voltages of 1.71-1.89 V, 2.25-2.75 V, 2.52-3.08 V, or 2.97-3.63 V, and meets RoHS and REACH standards.

Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance LVCMOS/LVTTL oscillator supporting frequencies from 80.000001 to 220 MHz with frequency stability as low as ±10 ppm. It is available in standard 4-pin packages measuring 2.5 × 2.0 mm, 3.2 × 2.5 mm, 5.0 × 3.2 mm, or 7.0 × 5.0 mm, and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The oscillator exhibits ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz), 1.5 ps RMS period jitter at 156.25 MHz, and a 500 million hour MTBF. It is pin-compatible with quartz oscillators, supports supply voltages of 1.71-1.89 V, 2.25-2.75 V, 2.52-3.08 V, or 2.97-3.63 V, and meets RoHS and REACH standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-81-33S-156.257812 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-81-33S-156.257812
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-00.512 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 5.12E-4 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-30E-0000.080000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0125.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1250 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532A-J4D0002 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details