SiTime Corporation LVCMOS Oscillators SiT8209AC-3F-33E-150.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209AC-3F-33E-150.000000 is an ultra-performance LVCMOS oscillator generating a 150.000000 MHz output with ±10 ppm frequency stability over the industrial temperature range of -40 to +85 °C. It is available in standard 4-pin packages with footprint options of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and operates from 1.71 to 3.63 V supply voltages. The oscillator exhibits a phase jitter of 0.5 ps RMS (12 kHz to 20 MHz) and meets MIL-STD-883F and JESD22 standards for mechanical shock, vibration, and temperature cycling. It consumes 34 mA maximum at 100 MHz and 3.3 V, and is RoHS and REACH compliant with 2 FIT reliability.

Datasheet Summary
Powered by GS/AI

The SiT8209AC-3F-33E-150.000000 is an ultra-performance LVCMOS oscillator generating a 150.000000 MHz output with ±10 ppm frequency stability over the industrial temperature range of -40 to +85 °C. It is available in standard 4-pin packages with footprint options of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and operates from 1.71 to 3.63 V supply voltages. The oscillator exhibits a phase jitter of 0.5 ps RMS (12 kHz to 20 MHz) and meets MIL-STD-883F and JESD22 standards for mechanical shock, vibration, and temperature cycling. It consumes 34 mA maximum at 100 MHz and 3.3 V, and is RoHS and REACH compliant with 2 FIT reliability.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-3F-33E-150.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-3F-33E-150.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0038.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0380 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.512 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.12E-4 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0032.700000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0327 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-000.512 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 5.12E-4 MHz
Frequency Stability 100 ppm
View Details