SiTime Corporation LVCMOS Oscillators SiT8209AC-3F-28E-98.304000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance LVCMOS/LVTTL oscillator offering frequencies from 80.000001 to 220 MHz with frequency stability as low as ±10 ppm, operating over extended commercial (-20 to +70 °C) or industrial (-40 to +85 °C) temperature ranges. It features ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz), 100% pin-to-pin compatibility with quartz oscillators, and is available in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm sizes. The device supports supply voltages of 1.8V, 2.5V, 2.8V, and 3.3V, with current consumption up to 36 mA at 100 MHz. It meets RoHS and REACH compliance, has an MTBF of 500 million hours, and complies with MIL-STD-883F and JESD22 environmental standards.

Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance LVCMOS/LVTTL oscillator offering frequencies from 80.000001 to 220 MHz with frequency stability as low as ±10 ppm, operating over extended commercial (-20 to +70 °C) or industrial (-40 to +85 °C) temperature ranges. It features ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz), 100% pin-to-pin compatibility with quartz oscillators, and is available in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm sizes. The device supports supply voltages of 1.8V, 2.5V, 2.8V, and 3.3V, with current consumption up to 36 mA at 100 MHz. It meets RoHS and REACH compliance, has an MTBF of 500 million hours, and complies with MIL-STD-883F and JESD22 environmental standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-3F-28E-98.304000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8209AC-3F-28E-98.304000
LVCMOS Oscillators SiT8209AC-3F-28E-98.304000
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-3F-28E-98.304000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0200.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2000 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-32151-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
32 kHz Oscillators - SiT1533AC-H5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0050.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0500 MHz
Frequency Stability 50 ppm
View Details