SiTime Corporation LVCMOS Oscillators SiT8209AC-33-28E-156.257812

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209AC-33-28E-156.257812 is an ultralow-jitter oscillator offering any frequency between 80.000001 and 220 MHz with ±10 ppm frequency stability, LVCMOS/LVTTL output, and 0.5 ps RMS phase jitter (12 kHz to 20 MHz). It is housed in a 5.0 x 3.2 mm package, operates over the industrial temperature range of -40°C to +85°C, and supports a 2.8 V supply voltage. The device is Pb-free, RoHS and REACH compliant, and meets MIL-STD-883F and JESD22 environmental standards with 2 FIT reliability.

Datasheet Summary
Powered by GS/AI

The SiT8209AC-33-28E-156.257812 is an ultralow-jitter oscillator offering any frequency between 80.000001 and 220 MHz with ±10 ppm frequency stability, LVCMOS/LVTTL output, and 0.5 ps RMS phase jitter (12 kHz to 20 MHz). It is housed in a 5.0 x 3.2 mm package, operates over the industrial temperature range of -40°C to +85°C, and supports a 2.8 V supply voltage. The device is Pb-free, RoHS and REACH compliant, and meets MIL-STD-883F and JESD22 environmental standards with 2 FIT reliability.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-33-28E-156.257812 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-33-28E-156.257812
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SIT1532AI-J4-D14-32.768E - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
2 suppliers
Oscillators - 1473-SIT1569AC-J3-30E-0032.768000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0240.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2400 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0457.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details