SiTime Corporation LVCMOS Oscillators SiT8209AC-33-28E-133.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT8209AC-33-28E-133.000000 is an ultra-performance LVCMOS oscillator offering frequencies from 80.000001 to 220 MHz with ±10 PPM frequency stability over the extended commercial temperature range of -20°C to +70°C. It operates with a 2.8 V supply voltage and delivers 0.5 ps RMS phase jitter (12 kHz to 20 MHz). The device is available in a standard 4-pin surface-mount package with dimensions of 5.0 x 3.2 mm, features a 1.2 ns rise/fall time with 15 pF load, and complies with RoHS and REACH standards. It is a pin-for-pin replacement for quartz oscillators and has an MTBF of 500 million hours.

Datasheet Summary
Powered by GS/AI

SiT8209AC-33-28E-133.000000 is an ultra-performance LVCMOS oscillator offering frequencies from 80.000001 to 220 MHz with ±10 PPM frequency stability over the extended commercial temperature range of -20°C to +70°C. It operates with a 2.8 V supply voltage and delivers 0.5 ps RMS phase jitter (12 kHz to 20 MHz). The device is available in a standard 4-pin surface-mount package with dimensions of 5.0 x 3.2 mm, features a 1.2 ns rise/fall time with 15 pF load, and complies with RoHS and REACH standards. It is a pin-for-pin replacement for quartz oscillators and has an MTBF of 500 million hours.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-33-28E-133.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-33-28E-133.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AC-JV-25E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-SIT1569AC-J3-18E-0400.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AC-J5-DCC-32.768E - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-1532-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers