The SiT8209 is an ultra-performance LVCMOS/LVTTL compatible oscillator offering frequencies from 80.000001 to 220 MHz with stability as low as ±10 PPM and RMS phase jitter of 0.5 ps over 12 kHz to 20 MHz. It operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges with supply voltages of 1.71 to 3.63 V. Available in standard 4-pin packages of 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, and 7.0 × 5.0 mm, it is designed as a pin-to-pin replacement for quartz oscillators and meets RoHS and REACH compliance. The part features a 2 FIT failure rate and 500 million hour MTBF.
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AC-33-18S-148.500000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |